Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SLG59M610V

Description
Win Source Part Number: 1253278-SLG59M610V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 4A Output Configuration: High Side Rds On (Typ): 22mOhm Package / Case: 8-PowerWFDFN Supplier Device Package: 8-FC-TDFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG59M610VTR,1827-11 06-6,1827-1106-2,182 7-1106-1 Base Product Number: SLG59
Request a Quote Datasheet
Description
Win Source Part Number: 1253278-SLG59M610V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 4A Output Configuration: High Side Rds On (Typ): 22mOhm Package / Case: 8-PowerWFDFN Supplier Device Package: 8-FC-TDFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG59M610VTR,1827-11 06-6,1827-1106-2,182 7-1106-1 Base Product Number: SLG59
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253278-SLG59M610V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253278-SLG59M610V
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253278-SLG59M610V
Win Source Part Number: 1253278-SLG59M610V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 4A Output Configuration: High Side Rds On (Typ): 22mOhm Package / Case: 8-PowerWFDFN Supplier Device Package: 8-FC-TDFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG59M610VTR,1827-11 06-6,1827-1106-2,182 7-1106-1 Base Product Number: SLG59

Win Source Part Number: 1253278-SLG59M610V
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: CMOS
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 4A
Output Configuration: High Side
Rds On (Typ): 22mOhm
Package / Case: 8-PowerWFDFN
Supplier Device Package: 8-FC-TDFN (1.5x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: SLG59M610VTR,1827-1106-6,1827-1106-2,1827-1106-1
Base Product Number: SLG59

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253278-SLG59M610V
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901662 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers