Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SLG59M308V

Description
Win Source Part Number: 1253277-SLG59M308V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Rds On (Typ): 7.8mOhm Package / Case: 8-PowerWFDFN Supplier Device Package: 8-FC-TDFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG59M308VTR,1827-11 04-6,1827-1104-1,182 7-1104-2 Base Product Number: SLG59
Request a Quote Datasheet
Description
Win Source Part Number: 1253277-SLG59M308V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Rds On (Typ): 7.8mOhm Package / Case: 8-PowerWFDFN Supplier Device Package: 8-FC-TDFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG59M308VTR,1827-11 04-6,1827-1104-1,182 7-1104-2 Base Product Number: SLG59
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253277-SLG59M308V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253277-SLG59M308V
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253277-SLG59M308V
Win Source Part Number: 1253277-SLG59M308V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Rds On (Typ): 7.8mOhm Package / Case: 8-PowerWFDFN Supplier Device Package: 8-FC-TDFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG59M308VTR,1827-11 04-6,1827-1104-1,182 7-1104-2 Base Product Number: SLG59

Win Source Part Number: 1253277-SLG59M308V
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: CMOS
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 3A
Output Configuration: High Side
Rds On (Typ): 7.8mOhm
Package / Case: 8-PowerWFDFN
Supplier Device Package: 8-FC-TDFN (1.5x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: SLG59M308VTR,1827-1104-6,1827-1104-1,1827-1104-2
Base Product Number: SLG59

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253277-SLG59M308V
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage References - 8855659 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details