Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SLG59M1556V

Description
Win Source Part Number: 1253274-SLG59M1556V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Rds On (Typ): 15.5mOhm Package / Case: 4-UFDFN Supplier Device Package: 4-STDFN (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 0.85V ~ 1.9V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1075-2,1827-107 5-1,SLG59M1556VTR,18 27-1075-6 Base Product Number: SLG59
Request a Quote Datasheet
Description
Win Source Part Number: 1253274-SLG59M1556V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Rds On (Typ): 15.5mOhm Package / Case: 4-UFDFN Supplier Device Package: 4-STDFN (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 0.85V ~ 1.9V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1075-2,1827-107 5-1,SLG59M1556VTR,18 27-1075-6 Base Product Number: SLG59
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253274-SLG59M1556V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253274-SLG59M1556V
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253274-SLG59M1556V
Win Source Part Number: 1253274-SLG59M1556V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Rds On (Typ): 15.5mOhm Package / Case: 4-UFDFN Supplier Device Package: 4-STDFN (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 0.85V ~ 1.9V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1075-2,1827-107 5-1,SLG59M1556VTR,18 27-1075-6 Base Product Number: SLG59

Win Source Part Number: 1253274-SLG59M1556V
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: CMOS
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Rds On (Typ): 15.5mOhm
Package / Case: 4-UFDFN
Supplier Device Package: 4-STDFN (1x1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 0.85V ~ 1.9V
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: 1827-1075-2,1827-1075-1,SLG59M1556VTR,1827-1075-6
Base Product Number: SLG59

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253274-SLG59M1556V
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1658315 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active high
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details