Dialog Semiconductor USA PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1470VTR SLG59M1470VTR

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 712196-SLG59M1470VTR Packaging: Reel Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Supply Voltage: 3V ~ 5.25V Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 9-FC-TDFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-WFDFN Current - Output (Maximum): 9A Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On: 7.4mOhm
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 712196-SLG59M1470VTR Packaging: Reel Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Supply Voltage: 3V ~ 5.25V Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 9-FC-TDFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-WFDFN Current - Output (Maximum): 9A Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On: 7.4mOhm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1470VTR
SLG59M1470VTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1470VTR SLG59M1470VTR
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 712196-SLG59M1470VTR Packaging: Reel Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Supply Voltage: 3V ~ 5.25V Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 9-FC-TDFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-WFDFN Current - Output (Maximum): 9A Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On: 7.4mOhm

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 712196-SLG59M1470VTR
Packaging: Reel
Output Type: N-Channel
Input Type: CMOS
Switch Type: General Purpose
Supply Voltage: 3V ~ 5.25V
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 9-FC-TDFN (1.5x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 9-WFDFN
Current - Output (Maximum): 9A
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rds On: 7.4mOhm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number SLG59M1470VTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1470VTR
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 1237445 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 12
Outlets Type f - german schuko
View Details