Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SLG59M1460V

Description
Win Source Part Number: 1253273-SLG59M1460V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Rds On (Typ): 21.3mOhm Package / Case: 8-UFDFN Supplier Device Package: 8-STDFN (1x1.6) Temperature Range - Operating: -20°C ~ 70°C (TA) Supply Voltage - Operating: 2.5V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG59M1460VTR,1827-1 064-1,1827-1064-2,18 27-1064-6 Base Product Number: SLG59
Request a Quote Datasheet
Description
Win Source Part Number: 1253273-SLG59M1460V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Rds On (Typ): 21.3mOhm Package / Case: 8-UFDFN Supplier Device Package: 8-STDFN (1x1.6) Temperature Range - Operating: -20°C ~ 70°C (TA) Supply Voltage - Operating: 2.5V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG59M1460VTR,1827-1 064-1,1827-1064-2,18 27-1064-6 Base Product Number: SLG59
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253273-SLG59M1460V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253273-SLG59M1460V
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253273-SLG59M1460V
Win Source Part Number: 1253273-SLG59M1460V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Rds On (Typ): 21.3mOhm Package / Case: 8-UFDFN Supplier Device Package: 8-STDFN (1x1.6) Temperature Range - Operating: -20°C ~ 70°C (TA) Supply Voltage - Operating: 2.5V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG59M1460VTR,1827-1 064-1,1827-1064-2,18 27-1064-6 Base Product Number: SLG59

Win Source Part Number: 1253273-SLG59M1460V
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: CMOS
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Rds On (Typ): 21.3mOhm
Package / Case: 8-UFDFN
Supplier Device Package: 8-STDFN (1x1.6)
Temperature Range - Operating: -20°C ~ 70°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.25V
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: SLG59M1460VTR,1827-1064-1,1827-1064-2,1827-1064-6
Base Product Number: SLG59

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253273-SLG59M1460V
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 1922401P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details