Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPLEX PROGRAMMABLE LOGIC DEVICES (CPLD)
DIALOG SEMICONDUCTOR
SLG47513M -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - CPLDS (COMPLEX PROGRAMMABLE LOGIC DEVICES)
Dialog Semiconductor
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
SLG47513M
Description
LOW VOLTAGE GREENPAK 1.0V - 1.65
Acme Chip Technology Co., Limited
Done
Description
LOW VOLTAGE GREENPAK 1.0V - 1.65
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
SLG47513M
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
SLG47513M
LOW VOLTAGE GREENPAK 1.0V - 1.65
LOW VOLTAGE GREENPAK 1.0V - 1.65
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Complex Programmable Logic Devices (CPLD)
Product Number
SLG47513M
Product Name
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM2210GF324C3
Specs
User I/Os
272 pins
Propagation Delay
7 ns
View Details
Microchip Technology, Inc.
Embedded - CPLDs (Complex Programmable Logic Devices)
ATF750C-10SC
Specs
User I/Os
10 pins
Propagation Delay
10 ns
View Details
3
suppliers
Rochester Electronics
Embedded - CPLDs (Complex Programmable Logic Devices)
ISPGAL22V10AB-5LN
View Details
Microchip Technology, Inc.
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504AS-7QC100
ATF1504AS-7QC100
Specs
Macrocells
64
Operating Temperature
0 to 70 C (32 to 158 F)
Supply Voltage
Other; 4.75 V ~ 5.25 V
View Details
6
suppliers