Win Source Part Number: 1146049-SLG46881V-SK
Category: Development Boards, Kits, Programmers>Programm
Series: GreenPAK™
Package: Bulk
For Use With/Related Products: SLG46881
Standard Package: 1
Module/Board Type: Socket Module - QFN
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Dialog Semiconductor GmbH
Base Product Number: SLG46881
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1146049-SLG46881V-SK2 |
| Product Name | Development Boards, Kits, Programmers - Programming Adapters, Sockets |
| Category | Developement Board |