Win Source Part Number: 1283570-SLG46580V-SK
Category: Development Boards, Kits, Programmers>Programm
Series: GreenPAK™
Package: Bulk
For Use With/Related Products: SLG46580
Standard Package: 1
Module/Board Type: Socket Module - QFN
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Dialog Semiconductor GmbH
Base Product Number: SLG46580
SOCKET KIT, 20X30 ADAPTER, 50 IC SAMPLE; Accessory Type:Socket Kit - 20X30 Socket Adapter w/50 IC Samples; For Use With:SLG4DVKADV GreenPAK Advanced Development Board, SLG4DVKPRO GreenPAK Pro Development Board; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283570-SLG46580V-SKT | 03AH3072 |
| Product Name | Development Boards, Kits, Programmers - Programming Adapters, Sockets | Socket Kit, 20X30 Adapter, 50 Ic Sample; Accessory Type Dialog Semiconductor |
| Category | Developement Board | Developement Board |