Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 1316657-SLG46538V
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Number of I/O: 16
Programmable Type: OTP
Number of Gates: 1
Voltage Supply - Internal: 1.71V ~ 1.89V, 3V ~ 3.6V, 4.5V ~ 5.5V
Number of Macrocells: 19
Supplier Device Package: 20-STQFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-UFQFN
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Base Product Number: SLG46538
RoHS Status: RoHS Compliant
GPAK MIXED SIGNAL MATRIX
SPLD - Simple Programmable Logic Devices GPAK Mixed Signal Matrix
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 1316657-SLG46538V | SLG46538V | SLG46538V |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | SPLD - Simple Programmable Logic Devices |
| Macrocells | 19 |