Win Source Part Number: 1265175-SLG46200V
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of I/O: 5
Programmable Type: OTP
Delay Time tpd(1) Max: 25 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Macrocells: 2
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Dialog Semiconductor GmbH
Base Product Number: SLG46200
Product Status: Not For New Designs
GPAK MIXED SIGNAL MATRIX
SPLD - Simple Programmable Logic Devices GPAK Mixed Signal Matrix
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 1265175-SLG46200V | SLG46200V | SLG46200V |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | SPLD - Simple Programmable Logic Devices |
| Macrocells | 2 |