Win Source Part Number: 1284135-SLG46121V-DI
Category: Development Boards, Kits, Programmers>Evaluati
Series: GreenPAK™
Type: CPLD
Package: Bulk
For Use With/Related Products: SLG46121
Standard Package: 1
Contents: Board(s)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Dialog Semiconductor GmbH
Base Product Number: SLG46121
| Win Source Electronics | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1284135-SLG46121V-DIP |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) |