Dialog Semiconductor USA Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) SLG46120V-DIP

Description
Win Source Part Number: 1161039-SLG46120V-DI P Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - Complex Logic (FPGA, CPLD) Series: GreenPAK™ Type: CPLD Package: Bulk For Use With/Related Products: SLG46120 Standard Package: 1 Contents: Board(s) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Dialog Semiconductor GmbH Base Product Number: SLG46120
Request a Quote Datasheet
Description
Win Source Part Number: 1161039-SLG46120V-DI P Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - Complex Logic (FPGA, CPLD) Series: GreenPAK™ Type: CPLD Package: Bulk For Use With/Related Products: SLG46120 Standard Package: 1 Contents: Board(s) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Dialog Semiconductor GmbH Base Product Number: SLG46120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) - 1161039-SLG46120V-DIP - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
1161039-SLG46120V-DIP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) 1161039-SLG46120V-DIP
Win Source Part Number: 1161039-SLG46120V-DI P Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - Complex Logic (FPGA, CPLD) Series: GreenPAK™ Type: CPLD Package: Bulk For Use With/Related Products: SLG46120 Standard Package: 1 Contents: Board(s) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Dialog Semiconductor GmbH Base Product Number: SLG46120

Win Source Part Number: 1161039-SLG46120V-DIP
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Series: GreenPAK™
Type: CPLD
Package: Bulk
For Use With/Related Products: SLG46120
Standard Package: 1
Contents: Board(s)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Dialog Semiconductor GmbH
Base Product Number: SLG46120

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 1161039-SLG46120V-DIP
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8636ARC208-3 - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 504
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details