Dialog Semiconductor USA RF/IF and RFID - RF Transceiver Modules and Modems SC14SPNODE SF01T

Description
Win Source Part Number: 1235708-SC14SPNODE SF01T Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Bulk Standard Package: 600 Mounting: SMD (SMT) Frequency: 1.87GHz ~ 1.93GHz Power - Output: 23dBm Sensitivity: -93dBm RF Family/Standard: WiFi Voltage - Supply: 2.1V ~ 3.1V Package / Case: Module Fake Threat In the Open Market: 76 pct. HTSUS: 0000.00.0000 Mfr: Dialog Semiconductor GmbH Other Names: SC14SPNODE SF01T,SC14SPNODESF01 T Base Product Number: SC14 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1235708-SC14SPNODE SF01T Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Bulk Standard Package: 600 Mounting: SMD (SMT) Frequency: 1.87GHz ~ 1.93GHz Power - Output: 23dBm Sensitivity: -93dBm RF Family/Standard: WiFi Voltage - Supply: 2.1V ~ 3.1V Package / Case: Module Fake Threat In the Open Market: 76 pct. HTSUS: 0000.00.0000 Mfr: Dialog Semiconductor GmbH Other Names: SC14SPNODE SF01T,SC14SPNODESF01 T Base Product Number: SC14 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235708-SC14SPNODE SF01T - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235708-SC14SPNODE SF01T
RF/IF and RFID - RF Transceiver Modules and Modems 1235708-SC14SPNODE SF01T
Win Source Part Number: 1235708-SC14SPNODE SF01T Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Bulk Standard Package: 600 Mounting: SMD (SMT) Frequency: 1.87GHz ~ 1.93GHz Power - Output: 23dBm Sensitivity: -93dBm RF Family/Standard: WiFi Voltage - Supply: 2.1V ~ 3.1V Package / Case: Module Fake Threat In the Open Market: 76 pct. HTSUS: 0000.00.0000 Mfr: Dialog Semiconductor GmbH Other Names: SC14SPNODE SF01T,SC14SPNODESF01 T Base Product Number: SC14 Product Status: Not For New Designs

Win Source Part Number: 1235708-SC14SPNODE SF01T
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Bulk
Standard Package: 600
Mounting: SMD (SMT)
Frequency: 1.87GHz ~ 1.93GHz
Power - Output: 23dBm
Sensitivity: -93dBm
RF Family/Standard: WiFi
Voltage - Supply: 2.1V ~ 3.1V
Package / Case: Module
Fake Threat In the Open Market: 76 pct.
HTSUS: 0000.00.0000
Mfr: Dialog Semiconductor GmbH
Other Names: SC14SPNODE SF01T,SC14SPNODESF01T
Base Product Number: SC14
Product Status: Not For New Designs

Buy Now Datasheet
RF Transceiver Modules and Modems - SC14SPNODE SF01T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SC14SPNODE SF01T
RF Transceiver Modules and Modems SC14SPNODE SF01T
WiFi Transceiver Module 1.87GHz ~ 1.93GHz Surface Mount

WiFi Transceiver Module 1.87GHz ~ 1.93GHz Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 1235708-SC14SPNODE SF01T SC14SPNODE SF01T
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Frequency 1870 to 1930 MHz 1870 to 1930 MHz
Sensitivity -93 dBm -93 dBm
Output Power 23 dBm 23 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Transceiver Modules and Modems - 746-1029-2-ND - DigiKey
Specs
RF Modulation Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 900 MHz
View Details
3 suppliers
High-Performance, FCC & IC certified and ETSI-compliant Radio Module - A8520E24A91-EM2 - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; Consumer Audio, Professional Audio, Portable Audio, Digital Radio
Features RoHS
View Details