Dialog Semiconductor USA Eeprom, 512Kbit, -40 To 85Deg C; Memory Interface Type Dialog Semiconductor RM24C512C-LTAI-B

Description
EEPROM, 512KBIT, -40 TO 85DEG C; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:512 x 128Byte; Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V RoHS Compliant: Yes
Datasheet
Description
EEPROM, 512KBIT, -40 TO 85DEG C; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:512 x 128Byte; Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eeprom, 512Kbit, -40 To 85Deg C; Memory Interface Type Dialog Semiconductor - 67AC4184 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 85Deg C; Memory Interface Type Dialog Semiconductor
67AC4184
Eeprom, 512Kbit, -40 To 85Deg C; Memory Interface Type Dialog Semiconductor 67AC4184
EEPROM, 512KBIT, -40 TO 85DEG C; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:512 x 128Byte; Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V RoHS Compliant: Yes

EEPROM, 512KBIT, -40 TO 85DEG C; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:512 x 128Byte; Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 67AC4184
Product Name Eeprom, 512Kbit, -40 To 85Deg C; Memory Interface Type Dialog Semiconductor
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 2102-1N - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers