Dialog Semiconductor USA Eeprom, 128Kbit, -40 To 85Deg C; Memory Interface Type Dialog Semiconductor RM24C128DS-LSNI-B

Description
EEPROM, 128KBIT, -40 TO 85DEG C; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:256 x 64Byte; Clock Frequency:1MHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:1.65V RoHS Compliant: Yes
Datasheet
Description
EEPROM, 128KBIT, -40 TO 85DEG C; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:256 x 64Byte; Clock Frequency:1MHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:1.65V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eeprom, 128Kbit, -40 To 85Deg C; Memory Interface Type Dialog Semiconductor - 67AC4150 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 85Deg C; Memory Interface Type Dialog Semiconductor
67AC4150
Eeprom, 128Kbit, -40 To 85Deg C; Memory Interface Type Dialog Semiconductor 67AC4150
EEPROM, 128KBIT, -40 TO 85DEG C; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:256 x 64Byte; Clock Frequency:1MHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:1.65V RoHS Compliant: Yes

EEPROM, 128KBIT, -40 TO 85DEG C; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:256 x 64Byte; Clock Frequency:1MHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 67AC4150
Product Name Eeprom, 128Kbit, -40 To 85Deg C; Memory Interface Type Dialog Semiconductor
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 5962-9232404MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
3 suppliers