Dialog Semiconductor USA Chip Resistor - Surface Mount - RC0603JR-071KL RC0603JR-071KL

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 1241991-RC0603JR-071 KL Manufacturer Homepage: www.dialog-semicondu ctor.com/ Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 1241991-RC0603JR-071 KL Manufacturer Homepage: www.dialog-semicondu ctor.com/ Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC0603JR-071KL - 1241991-RC0603JR-071KL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603JR-071KL
1241991-RC0603JR-071KL
Chip Resistor - Surface Mount - RC0603JR-071KL 1241991-RC0603JR-071KL
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 1241991-RC0603JR-071 KL Manufacturer Homepage: www.dialog-semicondu ctor.com/ Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 1241991-RC0603JR-071KL
Manufacturer Homepage: www.dialog-semiconductor.com/
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1241991-RC0603JR-071KL
Product Name Chip Resistor - Surface Mount - RC0603JR-071KL
Category / Application Computers
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details