Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching PV88090-05FQ2

Description
Win Source Part Number: 1086372-PV88090-05FQ 2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (3), Linear (LDO) (2) Frequency - Switching: 1MHz Number of Outputs: 5 Voltage/Current - Output 1: 0.9V ~ 1.3V, 9.5A Voltage/Current - Output 2: 1V ~ 2.5V, 2A Voltage/Current - Output 3: 1.3V ~ 3.4V, 2A w/LED Driver: No w/Supervisor: No w/Sequencer: Yes Voltage - Supply: 4.75V ~ 5.25V Package / Case: 30-PowerUFQFN Supplier Device Package: 30-FC-MQFN (4.5x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH
Request a Quote Datasheet
Description
Win Source Part Number: 1086372-PV88090-05FQ 2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (3), Linear (LDO) (2) Frequency - Switching: 1MHz Number of Outputs: 5 Voltage/Current - Output 1: 0.9V ~ 1.3V, 9.5A Voltage/Current - Output 2: 1V ~ 2.5V, 2A Voltage/Current - Output 3: 1.3V ~ 3.4V, 2A w/LED Driver: No w/Supervisor: No w/Sequencer: Yes Voltage - Supply: 4.75V ~ 5.25V Package / Case: 30-PowerUFQFN Supplier Device Package: 30-FC-MQFN (4.5x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching - 1086372-PV88090-05FQ2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching
1086372-PV88090-05FQ2
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching 1086372-PV88090-05FQ2
Win Source Part Number: 1086372-PV88090-05FQ 2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (3), Linear (LDO) (2) Frequency - Switching: 1MHz Number of Outputs: 5 Voltage/Current - Output 1: 0.9V ~ 1.3V, 9.5A Voltage/Current - Output 2: 1V ~ 2.5V, 2A Voltage/Current - Output 3: 1.3V ~ 3.4V, 2A w/LED Driver: No w/Supervisor: No w/Sequencer: Yes Voltage - Supply: 4.75V ~ 5.25V Package / Case: 30-PowerUFQFN Supplier Device Package: 30-FC-MQFN (4.5x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH

Win Source Part Number: 1086372-PV88090-05FQ2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (3), Linear (LDO) (2)
Frequency - Switching: 1MHz
Number of Outputs: 5
Voltage/Current - Output 1: 0.9V ~ 1.3V, 9.5A
Voltage/Current - Output 2: 1V ~ 2.5V, 2A
Voltage/Current - Output 3: 1.3V ~ 3.4V, 2A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 30-PowerUFQFN
Supplier Device Package: 30-FC-MQFN (4.5x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1086372-PV88090-05FQ2
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching
Regulator Type Standard; Low Dropout
Unlock Full Specs
to access all available technical data