Dialog Semiconductor Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators IW676-30

Description
Win Source Part Number: 1066144-IW676-30 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Up/Step-Down Topology: Flyback Voltage - Output (Max): 25V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 3V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Base Product Number: IW676 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1066144-IW676-30 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Up/Step-Down Topology: Flyback Voltage - Output (Max): 25V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 3V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Base Product Number: IW676 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1066144-IW676-30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1066144-IW676-30
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1066144-IW676-30
Win Source Part Number: 1066144-IW676-30 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Up/Step-Down Topology: Flyback Voltage - Output (Max): 25V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 3V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Base Product Number: IW676 Product Status: Not For New Designs

Win Source Part Number: 1066144-IW676-30
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Flyback
Voltage - Output (Max): 25V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 3V
Synchronous Rectifier: Yes
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Base Product Number: IW676
Product Status: Not For New Designs

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - IW676-30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
IW676-30
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators IW676-30
DIGITAL SYNCHRONOUS RECTIFIER CO

DIGITAL SYNCHRONOUS RECTIFIER CO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1066144-IW676-30 IW676-30
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; Tape & Reel (TR) SOT23
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products