Dialog Semiconductor PMIC - PMIC - LED Drivers - IW3627-00 IW3627-00

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 803751-IW3627-00 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: LED Lighting Frequency: 90kHz, 120kHz Internal Switch(s): No Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 803751-IW3627-00 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: LED Lighting Frequency: 90kHz, 120kHz Internal Switch(s): No Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - IW3627-00 - 803751-IW3627-00 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IW3627-00
803751-IW3627-00
PMIC - PMIC - LED Drivers - IW3627-00 803751-IW3627-00
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 803751-IW3627-00 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: LED Lighting Frequency: 90kHz, 120kHz Internal Switch(s): No Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 803751-IW3627-00
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: LED Lighting
Frequency: 90kHz, 120kHz
Internal Switch(s): No
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - PMIC - LED Drivers - IW3627-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
IW3627-00
Integrated Circuits (ICs) - PMIC - LED Drivers IW3627-00
IC LED DRIVER OFFL SOT23-6

IC LED DRIVER OFFL SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers
Product Number 803751-IW3627-00 IW3627-00
Product Name PMIC - PMIC - LED Drivers - IW3627-00 Integrated Circuits (ICs) - PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

1A LED Driver IC - 137-LM3445MMX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 8 to 12 volts
Number of Channels 1 #
Package Type Bulk
View Details
4 suppliers
PMIC - LED Drivers - LM3492QMH/NOPB - Lingto Electronic Limited
Specs
Output Current 50 milliamps
View Details
LED Drivers - 7805789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features Outdoor Rated; RoHS Compliant
View Details