Dialog Semiconductor USA Pwm Controller, 79Khz, 12V, Dip-7; Input Voltage Dialog Semiconductor IW1830-00

Description
PWM CONTROLLER, 79KHZ, 12V, DIP-7; Input Voltage:-; Output Voltage:12V; Output Current:-; Supply Voltage Min:85V; Supply Voltage Max:264V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:79kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 79KHZ, 12V, DIP-7; Input Voltage:-; Output Voltage:12V; Output Current:-; Supply Voltage Min:85V; Supply Voltage Max:264V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:79kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 79Khz, 12V, Dip-7; Input Voltage Dialog Semiconductor - 14AC4302 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 79Khz, 12V, Dip-7; Input Voltage Dialog Semiconductor
14AC4302
Pwm Controller, 79Khz, 12V, Dip-7; Input Voltage Dialog Semiconductor 14AC4302
PWM CONTROLLER, 79KHZ, 12V, DIP-7; Input Voltage:-; Output Voltage:12V; Output Current:-; Supply Voltage Min:85V; Supply Voltage Max:264V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:79kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 79KHZ, 12V, DIP-7; Input Voltage:-; Output Voltage:12V; Output Current:-; Supply Voltage Min:85V; Supply Voltage Max:264V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:79kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 14AC4302
Product Name Pwm Controller, 79Khz, 12V, Dip-7; Input Voltage Dialog Semiconductor
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

MECHATROLINK-III SERVOPACKs - SGD7S-280D30B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details