Dialog Semiconductor USA Pwm Controller, 72Khz, -40 To 125Deg C; Input Voltage Dialog Semiconductor IW1820-30

Description
PWM CONTROLLER, 72KHZ, -40 TO 125DEG C; Input Voltage:25V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:10Pins; Frequency:72kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 72KHZ, -40 TO 125DEG C; Input Voltage:25V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:10Pins; Frequency:72kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 72Khz, -40 To 125Deg C; Input Voltage Dialog Semiconductor - 02AH1762 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 72Khz, -40 To 125Deg C; Input Voltage Dialog Semiconductor
02AH1762
Pwm Controller, 72Khz, -40 To 125Deg C; Input Voltage Dialog Semiconductor 02AH1762
PWM CONTROLLER, 72KHZ, -40 TO 125DEG C; Input Voltage:25V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:10Pins; Frequency:72kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 72KHZ, -40 TO 125DEG C; Input Voltage:25V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:10Pins; Frequency:72kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 02AH1762
Product Name Pwm Controller, 72Khz, -40 To 125Deg C; Input Voltage Dialog Semiconductor
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10964FIDSNR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Controllers - 8209612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 1800 watts
View Details
MECHATROLINK-III SERVOPACKs - SGD7W-1R6A20A700 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details