Dialog Semiconductor USA Pwm Controller, 72Khz, -40 To 150Deg C; Input Voltage Dialog Semiconductor IW1819-00

Description
PWM CONTROLLER, 72KHZ, -40 TO 150DEG C; Input Voltage:25V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:10Pins; Frequency:72kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 72KHZ, -40 TO 150DEG C; Input Voltage:25V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:10Pins; Frequency:72kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 72Khz, -40 To 150Deg C; Input Voltage Dialog Semiconductor - 02AH1761 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 72Khz, -40 To 150Deg C; Input Voltage Dialog Semiconductor
02AH1761
Pwm Controller, 72Khz, -40 To 150Deg C; Input Voltage Dialog Semiconductor 02AH1761
PWM CONTROLLER, 72KHZ, -40 TO 150DEG C; Input Voltage:25V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:10Pins; Frequency:72kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 72KHZ, -40 TO 150DEG C; Input Voltage:25V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:10Pins; Frequency:72kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 02AH1761
Product Name Pwm Controller, 72Khz, -40 To 150Deg C; Input Voltage Dialog Semiconductor
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 717550 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 24 volts
Power 480 watts
Continuous Current 20 amps
View Details
EtherCAT SERVOPACK with Integrated Network Safety (FSoE) - SGD7S-3R5DA0B800F91 - Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Computer
View Details