Dialog Semiconductor PMIC - PMIC - AC DC Converters, Offline Switchers - IW1710-01 IW1710-01

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 65526-IW1710-01 Family Name: iW1710 Introduction Date: August 03, 2010 Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 65526-IW1710-01 Family Name: iW1710 Introduction Date: August 03, 2010 Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1710-01 - 65526-IW1710-01 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1710-01
65526-IW1710-01
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1710-01 65526-IW1710-01
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 65526-IW1710-01 Family Name: iW1710 Introduction Date: August 03, 2010 Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 65526-IW1710-01
Family Name: iW1710
Introduction Date: August 03, 2010
Estimated EOL Date: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Power Supply Chip >> AC-DC Controllers & Regulators - IW1710-01 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
IW1710-01
Power Supply Chip >> AC-DC Controllers & Regulators IW1710-01
130kHz 16V SOIC-8 AC-DC Controllers & Regulators ROHS

130kHz 16V SOIC-8 AC-DC Controllers & Regulators ROHS

Supplier's Site
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - IW1710-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
IW1710-01
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers IW1710-01
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips
Product Number 65526-IW1710-01 IW1710-01 IW1710-01
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - IW1710-01 Power Supply Chip >> AC-DC Controllers & Regulators Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A50N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE5QR0680BGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 27 volts
Output Power 77 watts
View Details
2 suppliers
Non-isolated AC/DC Converter - BP5726-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP7
Output Voltage 15 volts
Input Voltage 120 to 390 volts
View Details
2 suppliers