Dialog Semiconductor PMIC - PMIC - AC DC Converters, Offline Switchers - IW1699B-05 IW1699B-05

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 802009-IW1699B-05 Mounting Style: Surface Mount Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 89kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 25V
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 802009-IW1699B-05 Mounting Style: Surface Mount Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 89kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1699B-05 - 802009-IW1699B-05 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1699B-05
802009-IW1699B-05
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1699B-05 802009-IW1699B-05
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 802009-IW1699B-05 Mounting Style: Surface Mount Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 89kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 25V

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 802009-IW1699B-05
Mounting Style: Surface Mount
Power (Watts): 12W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Frequency - Switching: 89kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 25V

Buy Now
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - IW1699B-05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
IW1699B-05
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers IW1699B-05
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 802009-IW1699B-05 IW1699B-05
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - IW1699B-05 Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters, Offline Switches - BM2P063MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details