Dialog Semiconductor PMIC - PMIC - AC DC Converters, Offline Switchers - IW1699-03 IW1699-03

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 803446-IW1699-03 Packaging: Reel Mounting Style: Surface Mount Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 89kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 18V
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 803446-IW1699-03 Packaging: Reel Mounting Style: Surface Mount Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 89kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1699-03 - 803446-IW1699-03 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1699-03
803446-IW1699-03
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1699-03 803446-IW1699-03
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 803446-IW1699-03 Packaging: Reel Mounting Style: Surface Mount Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 89kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 18V

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 803446-IW1699-03
Packaging: Reel
Mounting Style: Surface Mount
Power (Watts): 12W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Frequency - Switching: 89kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 18V

Buy Now
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - IW1699-03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
IW1699-03
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers IW1699-03
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 803446-IW1699-03 IW1699-03
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - IW1699-03 Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2065HKLA1 - 279359-ICE3B2065 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 57 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
4 suppliers
AC DC Converters - LM150-20B15 - 877144-LM150-20B15 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details