Dialog Semiconductor PMIC - PMIC - AC DC Converters, Offline Switchers - IW1699-02 IW1699-02

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 800744-IW1699-02 Mounting Style: Surface Mount Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 89kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 18V
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 800744-IW1699-02 Mounting Style: Surface Mount Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 89kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1699-02 - 800744-IW1699-02 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1699-02
800744-IW1699-02
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1699-02 800744-IW1699-02
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 800744-IW1699-02 Mounting Style: Surface Mount Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 89kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 18V

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 800744-IW1699-02
Mounting Style: Surface Mount
Power (Watts): 12W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Frequency - Switching: 89kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 18V

Buy Now
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - IW1699-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
IW1699-02
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers IW1699-02
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 800744-IW1699-02 IW1699-02
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - IW1699-02 Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD637JR - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 16-SOIC
Input Voltage ? to 18 volts
View Details
ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE2QR0665XKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 27 volts
Output Power 88 watts
View Details
2 suppliers
Non-isolated AC/DC Converter - BP5048-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 15.5 volts
Input Voltage 180 to 390 volts
View Details