Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers IW1602H-01

Description
Win Source Part Number: 976816-IW1602H-01 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power (Watts): 10 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 89kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 25V Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Dialog Semiconductor GmbH
Request a Quote
Description
Win Source Part Number: 976816-IW1602H-01 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power (Watts): 10 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 89kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 25V Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Dialog Semiconductor GmbH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 976816-IW1602H-01 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
976816-IW1602H-01
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 976816-IW1602H-01
Win Source Part Number: 976816-IW1602H-01 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power (Watts): 10 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 89kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 25V Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Dialog Semiconductor GmbH

Win Source Part Number: 976816-IW1602H-01
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power (Watts): 10 W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Frequency - Switching: 89kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 25V
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Dialog Semiconductor GmbH

Buy Now
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - IW1602H-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
IW1602H-01
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers IW1602H-01
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 976816-IW1602H-01 IW1602H-01
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; Tape & Reel (TR) SOT23
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5AR0680AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 25.5 volts
Output Power 40 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1372903-LD20-26B12 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 20 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details