Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - Battery Management DA9313-02VK2

Description
Win Source Part Number: 1055135-DA9313-02VK2 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Function: Power Management Interface: I2C Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Package / Case: 43-UFBGA, WLCSP Supplier Device Package: 43-WLCSP (3.55x2.82) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): BQ25970YFFR; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1695-DA9313-02VK2TR
Request a Quote Datasheet
Description
Win Source Part Number: 1055135-DA9313-02VK2 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Function: Power Management Interface: I2C Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Package / Case: 43-UFBGA, WLCSP Supplier Device Package: 43-WLCSP (3.55x2.82) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): BQ25970YFFR; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1695-DA9313-02VK2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1055135-DA9313-02VK2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1055135-DA9313-02VK2
Integrated Circuits (ICs) - PMIC - Battery Management 1055135-DA9313-02VK2
Win Source Part Number: 1055135-DA9313-02VK2 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Function: Power Management Interface: I2C Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Package / Case: 43-UFBGA, WLCSP Supplier Device Package: 43-WLCSP (3.55x2.82) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): BQ25970YFFR; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1695-DA9313-02VK2TR

Win Source Part Number: 1055135-DA9313-02VK2
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Function: Power Management
Interface: I2C
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2
Package / Case: 43-UFBGA, WLCSP
Supplier Device Package: 43-WLCSP (3.55x2.82)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): BQ25970YFFR;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: 1695-DA9313-02VK2TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Monitors and Testers
Product Number 1055135-DA9313-02VK2
Product Name Integrated Circuits (ICs) - PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details