Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 1032350-DA14681-0100
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.2
Memory Size: 64kB OTP, 128kB ROM, 144kB SRAM
Power - Output: 0dBm
Sensitivity: -94dBm
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, I2S, PCM, SPI, UART, USB
Categories: RF/IF and RFID
Status: Active
Dimension: 60-VFQFN
Supply Voltage - Operating: 1.7 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1032350-DA14681-01000U22 |
| Product Name | RF Transceiver ICs - DA14681-01000U22 |
| Life Cycle Stage | Active |