Dialog Semiconductor USA Mcu, 32Bit, Arm Cortex-M0, 96Mhz, Qfn-60; Product Range Dialog Semiconductor DA14681-01000A92

Description
MCU, 32BIT, ARM CORTEX-M0, 96MHZ, QFN-60; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:192KB; RAM Memory Size:144KB; CPU Speed:96MHz; No. of I/O s:37I/O s; MCU RoHS Compliant: Yes
Description
MCU, 32BIT, ARM CORTEX-M0, 96MHZ, QFN-60; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:192KB; RAM Memory Size:144KB; CPU Speed:96MHz; No. of I/O s:37I/O s; MCU RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mcu, 32Bit, Arm Cortex-M0, 96Mhz, Qfn-60; Product Range Dialog Semiconductor - 14AC6607 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Arm Cortex-M0, 96Mhz, Qfn-60; Product Range Dialog Semiconductor
14AC6607
Mcu, 32Bit, Arm Cortex-M0, 96Mhz, Qfn-60; Product Range Dialog Semiconductor 14AC6607
MCU, 32BIT, ARM CORTEX-M0, 96MHZ, QFN-60; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:192KB; RAM Memory Size:144KB; CPU Speed:96MHz; No. of I/O s:37I/O s; MCU RoHS Compliant: Yes

MCU, 32BIT, ARM CORTEX-M0, 96MHZ, QFN-60; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:192KB; RAM Memory Size:144KB; CPU Speed:96MHz; No. of I/O s:37I/O s; MCU RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 14AC6607
Product Name Mcu, 32Bit, Arm Cortex-M0, 96Mhz, Qfn-60; Product Range Dialog Semiconductor
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers