Dialog Semiconductor USA Mcu, 32Bit, 16Mhz, Qfn-40; Product Range Dialog Semiconductor DA14585-00000AT2

Description
MCU, 32BIT, 16MHZ, QFN-40; Product Range:DA1458x Series Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:64KB; RAM Memory Size:96KB; CPU Speed:16MHz; No. of I/O s:25I/O s; MCU Case Style:QFN; No.RoHS Compliant: Yes
Datasheet
Description
MCU, 32BIT, 16MHZ, QFN-40; Product Range:DA1458x Series Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:64KB; RAM Memory Size:96KB; CPU Speed:16MHz; No. of I/O s:25I/O s; MCU Case Style:QFN; No.RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcu, 32Bit, 16Mhz, Qfn-40; Product Range Dialog Semiconductor - 02AH4368 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 16Mhz, Qfn-40; Product Range Dialog Semiconductor
02AH4368
Mcu, 32Bit, 16Mhz, Qfn-40; Product Range Dialog Semiconductor 02AH4368
MCU, 32BIT, 16MHZ, QFN-40; Product Range:DA1458x Series Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:64KB; RAM Memory Size:96KB; CPU Speed:16MHz; No. of I/O s:25I/O s; MCU Case Style:QFN; No.RoHS Compliant: Yes

MCU, 32BIT, 16MHZ, QFN-40; Product Range:DA1458x Series Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:64KB; RAM Memory Size:96KB; CPU Speed:16MHz; No. of I/O s:25I/O s; MCU Case Style:QFN; No.RoHS Compliant: Yes

Supplier's Site Datasheet
IC RF TXRX+MCU BLUETOOTH 40VFQFN - 251-DA14585-00000AT2 - Utmel Electronic Limited
Hong Kong, China
IC RF TXRX+MCU BLUETOOTH 40VFQFN
251-DA14585-00000AT2
IC RF TXRX+MCU BLUETOOTH 40VFQFN 251-DA14585-00000AT2
IC RF TXRX+MCU BLUETOOTH 40VFQFN

IC RF TXRX+MCU BLUETOOTH 40VFQFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 02AH4368 251-DA14585-00000AT2
Product Name Mcu, 32Bit, 16Mhz, Qfn-40; Product Range Dialog Semiconductor IC RF TXRX+MCU BLUETOOTH 40VFQFN
Data Bus 32 Bit
Clock Speed 16 MHz
RAM 96 KB 96 KB
I/O Ports 25
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LF3VHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers