Dialog Semiconductor USA RF Transceiver ICs - DA14585-00000AT2 DA14585-00000AT2

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 803564-DA14585-00000 AT2 Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 64kB OTP, 128kB ROM, 96kB SRAM Power - Output: 0dBm Sensitivity: -93dBm Current - Receiving: 3.7mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 25 Current - Transmitting: 3.4mA Supplier Device Package: 40-QFN (5x5) Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 803564-DA14585-00000 AT2 Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 64kB OTP, 128kB ROM, 96kB SRAM Power - Output: 0dBm Sensitivity: -93dBm Current - Receiving: 3.7mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 25 Current - Transmitting: 3.4mA Supplier Device Package: 40-QFN (5x5) Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - DA14585-00000AT2 - 803564-DA14585-00000AT2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - DA14585-00000AT2
803564-DA14585-00000AT2
RF Transceiver ICs - DA14585-00000AT2 803564-DA14585-00000AT2
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 803564-DA14585-00000 AT2 Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 64kB OTP, 128kB ROM, 96kB SRAM Power - Output: 0dBm Sensitivity: -93dBm Current - Receiving: 3.7mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 25 Current - Transmitting: 3.4mA Supplier Device Package: 40-QFN (5x5) Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 803564-DA14585-00000AT2
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v5.0
Memory Size: 64kB OTP, 128kB ROM, 96kB SRAM
Power - Output: 0dBm
Sensitivity: -93dBm
Current - Receiving: 3.7mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
GPIO: 25
Current - Transmitting: 3.4mA
Supplier Device Package: 40-QFN (5x5)
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 803564-DA14585-00000AT2
Product Name RF Transceiver ICs - DA14585-00000AT2
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details