Dialog Semiconductor USA RF Transceiver ICs - DA14581-00AT2 DA14581-00AT2

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 812651-DA14581-00AT2 Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM Power - Output: -1dBm Sensitivity: -93dBm Current - Receiving: 3.7mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 24 Current - Transmitting: 3.4mA Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.35V ~ 3.3V
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 812651-DA14581-00AT2 Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM Power - Output: -1dBm Sensitivity: -93dBm Current - Receiving: 3.7mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 24 Current - Transmitting: 3.4mA Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.35V ~ 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - DA14581-00AT2 - 812651-DA14581-00AT2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - DA14581-00AT2
812651-DA14581-00AT2
RF Transceiver ICs - DA14581-00AT2 812651-DA14581-00AT2
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 812651-DA14581-00AT2 Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM Power - Output: -1dBm Sensitivity: -93dBm Current - Receiving: 3.7mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 24 Current - Transmitting: 3.4mA Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.35V ~ 3.3V

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 812651-DA14581-00AT2
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM
Power - Output: -1dBm
Sensitivity: -93dBm
Current - Receiving: 3.7mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
GPIO: 24
Current - Transmitting: 3.4mA
Supplier Device Package: 40-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.35V ~ 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 812651-DA14581-00AT2
Product Name RF Transceiver ICs - DA14581-00AT2
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details