Dialog Semiconductor USA Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards DA14580PRODTLKT

Description
Win Source Part Number: 1055115-DA14580PRODT LKT Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: SmartBond™ Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Package: Bulk For Use With/Related Products: DA14580 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C 22 Fake Threat In the Open Market: 63 pct. HTSUS: 8517.62.0090 Mfr: Dialog Semiconductor GmbH Base Product Number: DA14580 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1055115-DA14580PRODT LKT Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: SmartBond™ Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Package: Bulk For Use With/Related Products: DA14580 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C 22 Fake Threat In the Open Market: 63 pct. HTSUS: 8517.62.0090 Mfr: Dialog Semiconductor GmbH Base Product Number: DA14580 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1055115-DA14580PRODTLKT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1055115-DA14580PRODTLKT
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1055115-DA14580PRODTLKT
Win Source Part Number: 1055115-DA14580PRODT LKT Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: SmartBond™ Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Package: Bulk For Use With/Related Products: DA14580 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C 22 Fake Threat In the Open Market: 63 pct. HTSUS: 8517.62.0090 Mfr: Dialog Semiconductor GmbH Base Product Number: DA14580 RoHS Status: Not applicable

Win Source Part Number: 1055115-DA14580PRODTLKT
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: SmartBond™
Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Package: Bulk
For Use With/Related Products: DA14580
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C 22
Fake Threat In the Open Market: 63 pct.
HTSUS: 8517.62.0090
Mfr: Dialog Semiconductor GmbH
Base Product Number: DA14580
RoHS Status: Not applicable

Buy Now Datasheet
Production Line Tool Kit, Bluetooth; Kit Application Type - 14AC6591 - Newark, An Avnet Company
Chicago, IL, United States
Production Line Tool Kit, Bluetooth; Kit Application Type
14AC6591
Production Line Tool Kit, Bluetooth; Kit Application Type 14AC6591
PRODUCTION LINE TOOL KIT, BLUETOOTH; Kit Application Type:Bluetooth; Application Sub Type:Bluetooth Low Energy, SoC; Silicon Manufacturer:Dialog Semiconductor; Silicon Core Number:DA14580; Product Range:-; Kit Contents:Eval Board RoHS Compliant: Yes

PRODUCTION LINE TOOL KIT, BLUETOOTH; Kit Application Type:Bluetooth; Application Sub Type:Bluetooth Low Energy, SoC; Silicon Manufacturer:Dialog Semiconductor; Silicon Core Number:DA14580; Product Range:-; Kit Contents:Eval Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1055115-DA14580PRODTLKT 14AC6591
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Production Line Tool Kit, Bluetooth; Kit Application Type
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

MiniUSB Carrier Board for XBee Plugins - AS-ADP-MINIUSB-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,EPQ-113+,DG1847,50 OHM - TB-961-113+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2305144 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers