Dialog Semiconductor USA Mcu, 32Bit, Cortex-M0, 16Mhz, Wlcsp-34; Product Range Dialog Semiconductor DA14580-01UNA

Description
MCU, 32BIT, CORTEX-M0, 16MHZ, WLCSP-34; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:116KB; RAM Memory Size:50KB; CPU Speed:16MHz; No. of I/O s:12I/O s; MCU Case RoHS Compliant: Yes
Datasheet
Description
MCU, 32BIT, CORTEX-M0, 16MHZ, WLCSP-34; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:116KB; RAM Memory Size:50KB; CPU Speed:16MHz; No. of I/O s:12I/O s; MCU Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcu, 32Bit, Cortex-M0, 16Mhz, Wlcsp-34; Product Range Dialog Semiconductor - 14AC6586 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0, 16Mhz, Wlcsp-34; Product Range Dialog Semiconductor
14AC6586
Mcu, 32Bit, Cortex-M0, 16Mhz, Wlcsp-34; Product Range Dialog Semiconductor 14AC6586
MCU, 32BIT, CORTEX-M0, 16MHZ, WLCSP-34; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:116KB; RAM Memory Size:50KB; CPU Speed:16MHz; No. of I/O s:12I/O s; MCU Case RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0, 16MHZ, WLCSP-34; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:116KB; RAM Memory Size:50KB; CPU Speed:16MHz; No. of I/O s:12I/O s; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 14AC6586
Product Name Mcu, 32Bit, Cortex-M0, 16Mhz, Wlcsp-34; Product Range Dialog Semiconductor
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161CSLFCAFXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details