Dialog Semiconductor USA Mcu, 32Bit, 16Mhz, Qfn-40; Product Range Dialog Semiconductor DA14580-01AT2

Description
MCU, 32BIT, 16MHZ, QFN-40; Product Range:DA1458x Series Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:32KB; RAM Memory Size:42KB; CPU Speed:16MHz; No. of I/O s:24I/O s; MCU Case Style:QFN; No.RoHS Compliant: Yes
Datasheet
Description
MCU, 32BIT, 16MHZ, QFN-40; Product Range:DA1458x Series Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:32KB; RAM Memory Size:42KB; CPU Speed:16MHz; No. of I/O s:24I/O s; MCU Case Style:QFN; No.RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcu, 32Bit, 16Mhz, Qfn-40; Product Range Dialog Semiconductor - 02AH4366 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 16Mhz, Qfn-40; Product Range Dialog Semiconductor
02AH4366
Mcu, 32Bit, 16Mhz, Qfn-40; Product Range Dialog Semiconductor 02AH4366
MCU, 32BIT, 16MHZ, QFN-40; Product Range:DA1458x Series Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:32KB; RAM Memory Size:42KB; CPU Speed:16MHz; No. of I/O s:24I/O s; MCU Case Style:QFN; No.RoHS Compliant: Yes

MCU, 32BIT, 16MHZ, QFN-40; Product Range:DA1458x Series Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:32KB; RAM Memory Size:42KB; CPU Speed:16MHz; No. of I/O s:24I/O s; MCU Case Style:QFN; No.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 02AH4366
Product Name Mcu, 32Bit, 16Mhz, Qfn-40; Product Range Dialog Semiconductor
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers