Dialog Semiconductor USA Mcu, 32Bit, Arm Cortex-M0, 16Mhz, Qfn-40; Product Range Dialog Semiconductor DA14580-01AT1

Description
MCU, 32BIT, ARM CORTEX-M0, 16MHZ, QFN-40; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:116KB; RAM Memory Size:50KB; CPU Speed:16MHz; No. of I/O s:22I/O s; MCU CaseRoHS Compliant: Yes
Datasheet
Description
MCU, 32BIT, ARM CORTEX-M0, 16MHZ, QFN-40; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:116KB; RAM Memory Size:50KB; CPU Speed:16MHz; No. of I/O s:22I/O s; MCU CaseRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcu, 32Bit, Arm Cortex-M0, 16Mhz, Qfn-40; Product Range Dialog Semiconductor - 14AC6584 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Arm Cortex-M0, 16Mhz, Qfn-40; Product Range Dialog Semiconductor
14AC6584
Mcu, 32Bit, Arm Cortex-M0, 16Mhz, Qfn-40; Product Range Dialog Semiconductor 14AC6584
MCU, 32BIT, ARM CORTEX-M0, 16MHZ, QFN-40; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:116KB; RAM Memory Size:50KB; CPU Speed:16MHz; No. of I/O s:22I/O s; MCU CaseRoHS Compliant: Yes

MCU, 32BIT, ARM CORTEX-M0, 16MHZ, QFN-40; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:116KB; RAM Memory Size:50KB; CPU Speed:16MHz; No. of I/O s:22I/O s; MCU CaseRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 14AC6584
Product Name Mcu, 32Bit, Arm Cortex-M0, 16Mhz, Qfn-40; Product Range Dialog Semiconductor
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C161OLM3VHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers