Dialog Semiconductor USA RF/IF and RFID - RF Transceiver ICs DA14580-01AT1

Description
Win Source Part Number: 1055116-DA14580-01AT 1 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 50 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.2 Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM Power - Output: 0dBm Sensitivity: -93dBm Current - Receiving: 3.7mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 32 Current - Transmitting: 3.4mA Voltage - Supply: 3.3V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Dialog Semiconductor GmbH Base Product Number: DA14580 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1055116-DA14580-01AT 1 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 50 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.2 Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM Power - Output: 0dBm Sensitivity: -93dBm Current - Receiving: 3.7mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 32 Current - Transmitting: 3.4mA Voltage - Supply: 3.3V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Dialog Semiconductor GmbH Base Product Number: DA14580 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1055116-DA14580-01AT1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1055116-DA14580-01AT1
RF/IF and RFID - RF Transceiver ICs 1055116-DA14580-01AT1
Win Source Part Number: 1055116-DA14580-01AT 1 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 50 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.2 Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM Power - Output: 0dBm Sensitivity: -93dBm Current - Receiving: 3.7mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 32 Current - Transmitting: 3.4mA Voltage - Supply: 3.3V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Dialog Semiconductor GmbH Base Product Number: DA14580 Product Status: Not For New Designs

Win Source Part Number: 1055116-DA14580-01AT1
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.2
Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM
Power - Output: 0dBm
Sensitivity: -93dBm
Current - Receiving: 3.7mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
GPIO: 32
Current - Transmitting: 3.4mA
Voltage - Supply: 3.3V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Dialog Semiconductor GmbH
Base Product Number: DA14580
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1055116-DA14580-01AT1
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details