Dialog Semiconductor USA Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor AT45DB161E-SHF-B

Description
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:4096 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:4096 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor - 67AC3521 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
67AC3521
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor 67AC3521
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:4096 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:4096 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 67AC3521
Product Name Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-20/P230 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XMFI001M - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.295", 7.50mm Width)
View Details
3 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details