Dialog Semiconductor USA Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor AT45DB161E-MHF-Y

Description
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:4096 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:4096 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor - 67AC3516 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
67AC3516
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor 67AC3516
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:4096 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:4096 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 67AC3516
Product Name Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - 16-3636-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details