Dialog Semiconductor USA Flash, 8Mb, Soic-8; Flash Memory Type Dialog Semiconductor AT45DB081D-SU

Description
FLASH, 8MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:4096 Pages x 264Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; Access Time:- RoHS Compliant: Yes
Datasheet
Description
FLASH, 8MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:4096 Pages x 264Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; Access Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash, 8Mb, Soic-8; Flash Memory Type Dialog Semiconductor - 68T4696 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 8Mb, Soic-8; Flash Memory Type Dialog Semiconductor
68T4696
Flash, 8Mb, Soic-8; Flash Memory Type Dialog Semiconductor 68T4696
FLASH, 8MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:4096 Pages x 264Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; Access Time:- RoHS Compliant: Yes

FLASH, 8MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:4096 Pages x 264Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 68T4696
Product Name Flash, 8Mb, Soic-8; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL129P0XMFV003 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details