Dialog Semiconductor USA Flash, 4Mb, Soic-8; Flash Memory Type Dialog Semiconductor AT45DB041D-SU

Description
FLASH, 4MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; Access Time:- RoHS Compliant: Yes
Datasheet
Description
FLASH, 4MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; Access Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash, 4Mb, Soic-8; Flash Memory Type Dialog Semiconductor - 68T4690 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 4Mb, Soic-8; Flash Memory Type Dialog Semiconductor
68T4690
Flash, 4Mb, Soic-8; Flash Memory Type Dialog Semiconductor 68T4690
FLASH, 4MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; Access Time:- RoHS Compliant: Yes

FLASH, 4MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 68T4690
Product Name Flash, 4Mb, Soic-8; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - S25FL127SABBHIS00 - 892868-S25FL127SABBHIS00 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (8x6)
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 0791078169RQA00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details