Dialog Semiconductor USA Flash, 4Mb, Soic-8; Flash Memory Type Dialog Semiconductor AT45DB041D-SSU

Description
FLASH, 4MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; Access Time:- RoHS Compliant: Yes
Datasheet
Description
FLASH, 4MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; Access Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash, 4Mb, Soic-8; Flash Memory Type Dialog Semiconductor - 68T4688 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 4Mb, Soic-8; Flash Memory Type Dialog Semiconductor
68T4688
Flash, 4Mb, Soic-8; Flash Memory Type Dialog Semiconductor 68T4688
FLASH, 4MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; Access Time:- RoHS Compliant: Yes

FLASH, 4MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 68T4688
Product Name Flash, 4Mb, Soic-8; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AM29F016D-150E4C - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 16000 kbits
View Details
Memory - 5962-9459901MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details