Dialog Semiconductor USA Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor AT45DB021E-SSHN-B

Description
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 264Byte; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 264Byte; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor - 67AC3471 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
67AC3471
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor 67AC3471
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 264Byte; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 264Byte; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 67AC3471
Product Name Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3962-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details