Dialog Semiconductor USA Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor AT45DB021E-MHN-Y

Description
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:70MHz; Access Time:- RoHS Compliant: Yes
Description
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:70MHz; Access Time:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor - 67AC3464 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
67AC3464
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor 67AC3464
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:70MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:70MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type - 94AC3760 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type
94AC3760
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type 94AC3760
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:70MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:70MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 67AC3464
Product Name Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - S25FL127SABBHBC03-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details
4 suppliers
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers