Dialog Semiconductor USA Flash, 1Mb, Soic-8; Flash Memory Type Dialog Semiconductor AT45DB011D-SH-T

Description
FLASH, 1MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:-; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; Access Time:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH, 1MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:-; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; Access Time:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash, 1Mb, Soic-8; Flash Memory Type Dialog Semiconductor - 72T3094 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 1Mb, Soic-8; Flash Memory Type Dialog Semiconductor
72T3094
Flash, 1Mb, Soic-8; Flash Memory Type Dialog Semiconductor 72T3094
FLASH, 1MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:-; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; Access Time:-; MSL:- RoHS Compliant: Yes

FLASH, 1MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:-; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; Access Time:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 72T3094
Product Name Flash, 1Mb, Soic-8; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - 99326-01329 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details