Dialog Semiconductor USA Ic, Flash, 1Mb, Soic-8; Flash Memory Type Dialog Semiconductor AT45DB011D-SH-B

Description
IC, FLASH, 1MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:512 Pages x 264Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, FLASH, 1MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:512 Pages x 264Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Flash, 1Mb, Soic-8; Flash Memory Type Dialog Semiconductor - 68T4676 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Flash, 1Mb, Soic-8; Flash Memory Type Dialog Semiconductor
68T4676
Ic, Flash, 1Mb, Soic-8; Flash Memory Type Dialog Semiconductor 68T4676
IC, FLASH, 1MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:512 Pages x 264Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; MSL:- RoHS Compliant: Yes

IC, FLASH, 1MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:512 Pages x 264Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:66MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 68T4676
Product Name Ic, Flash, 1Mb, Soic-8; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164L20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Memory - 520966231136 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details