Dialog Semiconductor Integrated Circuits (ICs) - Memory AT25SL128A-UIUE-T

Description
Win Source Part Number: 1120379-AT25SL128A-U IUE-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 6 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 21-UFBGA, WLCSP Supplier Device Package: 21-WLCSP (3.02x3.29) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 150µs, 5ms Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Dialog Semiconductor GmbH Other Names: 1695-AT25SL128A-UIUE -TDKR,1695-AT25SL128 A-UIUE-TCT,-1825-AT2 5SL128A-UIUE-TCT,169 5-AT25SL128A-UIUE-TT R,-1825-AT25SL128A-U IUE-TTR,-1825-AT25SL 128A-UIUE-TTR-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1120379-AT25SL128A-U IUE-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 6 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 21-UFBGA, WLCSP Supplier Device Package: 21-WLCSP (3.02x3.29) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 150µs, 5ms Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Dialog Semiconductor GmbH Other Names: 1695-AT25SL128A-UIUE -TDKR,1695-AT25SL128 A-UIUE-TCT,-1825-AT2 5SL128A-UIUE-TCT,169 5-AT25SL128A-UIUE-TT R,-1825-AT25SL128A-U IUE-TTR,-1825-AT25SL 128A-UIUE-TTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1120379-AT25SL128A-UIUE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1120379-AT25SL128A-UIUE-T
Integrated Circuits (ICs) - Memory 1120379-AT25SL128A-UIUE-T
Win Source Part Number: 1120379-AT25SL128A-U IUE-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 6 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 21-UFBGA, WLCSP Supplier Device Package: 21-WLCSP (3.02x3.29) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 150µs, 5ms Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Dialog Semiconductor GmbH Other Names: 1695-AT25SL128A-UIUE -TDKR,1695-AT25SL128 A-UIUE-TCT,-1825-AT2 5SL128A-UIUE-TCT,169 5-AT25SL128A-UIUE-TT R,-1825-AT25SL128A-U IUE-TTR,-1825-AT25SL 128A-UIUE-TTR-ND

Win Source Part Number: 1120379-AT25SL128A-UIUE-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 6 ns
Voltage - Supply: 1.7V ~ 2V
Package / Case: 21-UFBGA, WLCSP
Supplier Device Package: 21-WLCSP (3.02x3.29)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 150µs, 5ms
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071
Mfr: Dialog Semiconductor GmbH
Other Names: 1695-AT25SL128A-UIUE-TDKR,1695-AT25SL128A-UIUE-TCT,-1825-AT25SL128A-UIUE-TCT,1695-AT25SL128A-UIUE-TTR,-1825-AT25SL128A-UIUE-TTR,-1825-AT25SL128A-UIUE-TTR-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25SL128A-UIUE-T - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
AT25SL128A-UIUE-T
Integrated Circuits (ICs) - Memory AT25SL128A-UIUE-T
128 MBIT, 1.8V, -40C TO 85C, SIN

128 MBIT, 1.8V, -40C TO 85C, SIN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips
Product Number 1120379-AT25SL128A-UIUE-T AT25SL128A-UIUE-T
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 6 ns 6 ns
Cycle Time 150000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - S25FL064LABMFI000 - Rochester Electronics
Specs
Memory Category Flash
Package Type PG-DSO-16
View Details
5 suppliers