Dialog Semiconductor USA Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor AT25SF161-SSHD-T

Description
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor - 67AC3398 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
67AC3398
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor 67AC3398
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 67AC3398
Product Name Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Quad 108MHZ 64Mb 108 MHz Memory IC and Storage Component - 774-S25FL064LABNFV003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers
Memory - M29W800DB45N6E - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 45 ns
Density 8000 kbits
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers