Dialog Semiconductor USA Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor AT25PE80-SHN-B

Description
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:4096 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:4096 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor - 67AC3361 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
67AC3361
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor 67AC3361
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:4096 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:4096 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 67AC3361
Product Name Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C02/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 16-3459-02-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details